Texas Instruments DAC8831 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter DAC8831IBRGYTG4

Description
16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 14-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 14-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8831 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter - DAC8831IBRGYTG4 - Texas Instruments
Dallas, TX, United States
DAC8831 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter
DAC8831IBRGYTG4
DAC8831 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter DAC8831IBRGYTG4
16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 14-VQFN -40 to 85

16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 14-VQFN -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8831IBRGYTG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8831IBRGYTG4-ND
Digital to Analog Converters (DAC) DAC8831IBRGYTG4-ND
16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)

16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC8831IBRGYTG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8831IBRGYTG4
Data Acquisition - Digital to Analog Converters (DAC) DAC8831IBRGYTG4
IC DAC 16BIT V-OUT 14VQFN

IC DAC 16BIT V-OUT 14VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8831IBRGYTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8831IBRGYTG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8831IBRGYTG4
IC DAC 16BIT V-OUT 14VQFN

IC DAC 16BIT V-OUT 14VQFN

Supplier's Site
Digital to Analog Converters (DAC) - DAC8831IBRGYTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8831IBRGYTG4
Digital to Analog Converters (DAC) DAC8831IBRGYTG4
16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)

16 Bit Digital to Analog Converter 1 14-VQFN (3.5x3.5)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8831IBRGYTG4 DAC8831IBRGYTG4-ND DAC8831IBRGYTG4 DAC8831IBRGYTG4 DAC8831IBRGYTG4
Product Name DAC8831 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type SOIC,VQFN 14-VFQFN Exposed Pad 14-VFQFN Exposed Pad 14-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 1 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1303E0510DWVR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TLC5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Simultaneous Update, Low Power - 5962-9955702QPA - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
3 suppliers
Digital to Analog Converters (DAC) - DAC122S085CIMM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Resolution 12 bits
View Details
2 suppliers