The DAC8830 is a 16-bit, ultra-low power, voltage-output digital-to-analog converter operating from a single 2.7 V to 5.5 V supply, designed for portable equipment, data acquisition, and industrial control applications. It is available in an SO-8 package and features 1 LSB integral nonlinearity, 1.0 μs settling time, and a high-speed SPI interface up to 50 MHz. The device operates over a temperature range of -40°C to +85°C and resets to zero code on power-up. Output is unipolar, spanning 0 V to VREF, with an output impedance of 6.25 kΩ and output noise of 10 nV/√Hz at +25°C.
16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 8-SOIC -40 to 85
D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PDSO8
16 Bit Digital to Analog Converter 1 8-SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8830IDG4 | DAC8830IDG4 | DAC8830IDG4 |
| Product Name | DAC8830 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | |
| Package Type | SOIC | SOP; SOP8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Screening Level | Catalog | ||
| Resolution | 16 bits | 16 bits | |
| INL | 1 LSB |