16 Bit Digital to Analog Converter 1 8-SOIC
IC SERIAL INPUT LOADING, 1 us SETTLING TIME, 16-BIT DAC, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8, Digital to Analog Converter Product overview: DAC8830ICDTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8830ICDTG4 can be used for catalog matching and distributor lookup.
IC DAC 16BIT V-OUT 8SOIC
IC DAC 16BIT V-OUT 8SOIC
16 Bit Digital to Analog Converter 1 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8830ICDTG4-ND | 701-DAC8830ICDTG4 | DAC8830ICDTG4 | DAC8830ICDTG4 | DAC8830ICDTG4 |
| Product Name | Digital to Analog Converters (DAC) | 16-bit SOIC Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI, Serial, 3-WIRE | SPI; SPI | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |