Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC8830ICD

Description
IC DAC 16BIT V-OUT 8SOIC
Datasheet
Description
IC DAC 16BIT V-OUT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC8830ICD - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8830ICD
Digital to Analog Converters (DAC) DAC8830ICD
IC DAC 16BIT V-OUT 8SOIC

IC DAC 16BIT V-OUT 8SOIC

Supplier's Site Datasheet
Dac, 16Bit, Spi, 50Mhz, 1Lsb, 8So; Resolution (Bits) Texas Instruments - 29AH3885 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, Spi, 50Mhz, 1Lsb, 8So; Resolution (Bits) Texas Instruments
29AH3885
Dac, 16Bit, Spi, 50Mhz, 1Lsb, 8So; Resolution (Bits) Texas Instruments 29AH3885
DAC, 16BIT, SPI, 50MHZ, 1LSB, 8SO; Resolution (Bits):16bit; Sampling Rate:1MSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

DAC, 16BIT, SPI, 50MHZ, 1LSB, 8SO; Resolution (Bits):16bit; Sampling Rate:1MSPS; Data Interface:Serial, SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC8830ICD 29AH3885
Product Name Digital to Analog Converters (DAC) Dac, 16Bit, Spi, 50Mhz, 1Lsb, 8So; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details