DAC, 16BIT, 1MSPS, SOIC-8; Resolution (Bits):16bit; Sampling Rate:1MSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C;RoHS Compliant: Yes
IC DAC 16BIT V-OUT 8SOIC
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Digital-to-Analog Converters | Signal Conditioners |
| Product Number | 28AH2172 | DAC8830IBD |
| Product Name | Dac, 16Bit, 1Msps, Soic-8; Resolution (Bits) Texas Instruments | Digital to Analog Converters (DAC) |
| Resolution | 16 bits |