Manufacturer: Texas Instruments
Win Source Part Number: 143863-DAC8822QCDBTR
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Digital to Analog Converters (DAC)
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 125°C
Package: 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 38-TSSOP
Output Type: Current - Unbuffered
Architecture: Multiplying DAC
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Analog: 2.7 V ~ 5.5 V
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Settling Time: 500ns (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.5
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
16-Bit Dual DAC, 2MS/s, 0.5us Settling, Parallel, TSSOP Product overview: DAC8822QCDBTRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8822QCDBTRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 143863-DAC8822QCDBTRG4 | 768-DAC8822QCDBTRG4 |
| Product Name | Integrated Circuits(ICs) | 16-bit Dual TSSOP Digital-to-Analog Converter IC |
| Interface Type | Parallel; Parallel | Parallel |
| Package Type | SSOP | TSSOP |
| Packing Method | Tape Reel; Reel(TR) |