16-bit Dual parallel interface High Accuracy Multiplying DAC 38-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 013763-DAC8822QBDBTR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Settling Time: 500ns (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 38-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5547CRUZ; DAC8822QBDBTG4; DAC8822QBDBT; DAC8822QBDBTR;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
16-Bit Dual DAC, 2MS/s, Parallel, 2LSB INL, TSSOP Product overview: DAC8822QBDBTR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8822QBDBTR can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 2 38-TSSOP
16 Bit Digital to Analog Converter 2 38-TSSOP
16 Bit Digital to Analog Converter 2 38-TSSOP
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.5us Settling Time, PDSO38
IC DAC 16BIT A-OUT 38TSSOP
IC DAC 16BIT A-OUT 38TSSOP
16 Bit Digital to Analog Converter 2 38-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8822QBDBTR | 013763-DAC8822QBDBTR | 701-DAC8822QBDBTR | 296-21735-2-ND | 296-21735-6-ND | 296-21735-1-ND | DAC8822QBDBTR | DAC8822QBDBTR | DAC8822QBDBTR | DAC8822QBDBTR |
| Product Name | DAC8822 16-bit Dual parallel interface High Accuracy Multiplying DAC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8822QBDBTR | 16-bit Dual TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 38-TSSOP | TSSOP | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP38 | 38-TFSOP (0.173\", 4.40mm Width) | SOP; 38-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1 LSB | 2 LSB |