Texas Instruments Standard Linear and Logic Ic, 16 Bit Dac, Dual, Serial Input; Resolution (Bits) Texas Instruments DAC8812IBPW

Description
IC, 16 BIT DAC, DUAL, SERIAL INPUT; Resolution (Bits):16bit; Sampling Rate:2MSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet
Description
IC, 16 BIT DAC, DUAL, SERIAL INPUT; Resolution (Bits):16bit; Sampling Rate:2MSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 16 Bit Dac, Dual, Serial Input; Resolution (Bits) Texas Instruments - 26AJ5638 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16 Bit Dac, Dual, Serial Input; Resolution (Bits) Texas Instruments
26AJ5638
Ic, 16 Bit Dac, Dual, Serial Input; Resolution (Bits) Texas Instruments 26AJ5638
IC, 16 BIT DAC, DUAL, SERIAL INPUT; Resolution (Bits):16bit; Sampling Rate:2MSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, 16 BIT DAC, DUAL, SERIAL INPUT; Resolution (Bits):16bit; Sampling Rate:2MSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC8812IBPW - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8812IBPW
Digital to Analog Converters (DAC) DAC8812IBPW
IC DAC 16BIT A-OUT 16TSSOP

IC DAC 16BIT A-OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 26AJ5638 DAC8812IBPW
Product Name Ic, 16 Bit Dac, Dual, Serial Input; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details