Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC8811ICDRBT

Description
IC DAC 16BIT A-OUT 8SON
Datasheet
Description
IC DAC 16BIT A-OUT 8SON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC8811ICDRBT - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8811ICDRBT
Digital to Analog Converters (DAC) DAC8811ICDRBT
IC DAC 16BIT A-OUT 8SON

IC DAC 16BIT A-OUT 8SON

Supplier's Site Datasheet
Dac, 16Bit, 2Msps, Vson-8; Resolution (Bits) Texas Instruments - 28AH2171 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, 2Msps, Vson-8; Resolution (Bits) Texas Instruments
28AH2171
Dac, 16Bit, 2Msps, Vson-8; Resolution (Bits) Texas Instruments 28AH2171
DAC, 16BIT, 2MSPS, VSON-8; Resolution (Bits):16bit; Sampling Rate:2MSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSON; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C;RoHS Compliant: Yes

DAC, 16BIT, 2MSPS, VSON-8; Resolution (Bits):16bit; Sampling Rate:2MSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSON; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC8811ICDRBT 28AH2171
Product Name Digital to Analog Converters (DAC) Dac, 16Bit, 2Msps, Vson-8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy - 41 A2 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details