16-Bit, Serial Input Multiplying Digital to Analog Converter 8-SON -40 to 85
16-Bit 1-Ch SPI DAC, 2MS/s, 0.5us Settling, VSON Product overview: DAC8811IBDRBTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8811IBDRBTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 772492-DAC8811IBDRBT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VDFN Exposed Pad
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Multiplying DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 500ns (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±1 (Maximum), ±0.5
Family Name: DAC8811
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SON Exposed Pad (3x3)
Alternative Parts (Cross-Reference): AD7943BN; AD7943AN-B; AD7943ARSZ-BREEL; AD7943BRS;
Introduction Date: April 06, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
16 Bit Digital to Analog Converter 1 8-SON (3x3)
IC DAC 16BIT A-OUT 8SON
16 Bit Digital to Analog Converter 1 8-SON (3x3)
IC DAC 16BIT A-OUT 8SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8811IBDRBTG4 | 701-DAC8811IBDRBTG4 | 772492-DAC8811IBDRBTG4 | DAC8811IBDRBTG4-ND | DAC8811IBDRBTG4 | DAC8811IBDRBTG4 | DAC8811IBDRBTG4 |
| Product Name | DAC8811 16-Bit, Serial Input Multiplying Digital to Analog Converter | 16-bit Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8811IBDRBTG4 | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SON,VSSOP | VSON | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB | 2 LSB |