Texas Instruments High-Performance Analog 16-bit Digital-to-Analog Converter IC DAC8811IBDRBRG4

Description
IC SERIAL INPUT LOADING, 0.5 us SETTLING TIME, 16-BIT DAC, PDSO8, 3 X 3 MM, GREEN, PLASTIC, SON-8, Digital to Analog Converter Product overview: DAC8811IBDRBRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8811IBDRBRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SERIAL INPUT LOADING, 0.5 us SETTLING TIME, 16-BIT DAC, PDSO8, 3 X 3 MM, GREEN, PLASTIC, SON-8, Digital to Analog Converter Product overview: DAC8811IBDRBRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8811IBDRBRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit Digital-to-Analog Converter IC - 701-DAC8811IBDRBRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
701-DAC8811IBDRBRG4
16-bit Digital-to-Analog Converter IC 701-DAC8811IBDRBRG4
IC SERIAL INPUT LOADING, 0.5 us SETTLING TIME, 16-BIT DAC, PDSO8, 3 X 3 MM, GREEN, PLASTIC, SON-8, Digital to Analog Converter Product overview: DAC8811IBDRBRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8811IBDRBRG4 can be used for catalog matching and distributor lookup.

IC SERIAL INPUT LOADING, 0.5 us SETTLING TIME, 16-BIT DAC, PDSO8, 3 X 3 MM, GREEN, PLASTIC, SON-8, Digital to Analog Converter Product overview: DAC8811IBDRBRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8811IBDRBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8811IBDRBRG4 - 752865-DAC8811IBDRBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8811IBDRBRG4
752865-DAC8811IBDRBRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8811IBDRBRG4 752865-DAC8811IBDRBRG4
Manufacturer: Texas Instruments Win Source Part Number: 752865-DAC8811IBDRBR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VDFN Exposed Pad Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 16 Settling Time: 500ns (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±1 (Maximum), ±0.5 Family Name: DAC8811 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON Exposed Pad (3x3) Alternative Parts (Cross-Reference): LTC8043ES8; LTC1595BIS8#TR; DAC8043AFS-REEL7; Introduction Date: April 06, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 752865-DAC8811IBDRBRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VDFN Exposed Pad
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Multiplying DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Resolution: 16
Settling Time: 500ns (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±1 (Maximum), ±0.5
Family Name: DAC8811
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON Exposed Pad (3x3)
Alternative Parts (Cross-Reference): LTC8043ES8; LTC1595BIS8#TR; DAC8043AFS-REEL7;
Introduction Date: April 06, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC8811IBDRBRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8811IBDRBRG4
Data Acquisition - Digital to Analog Converters (DAC) DAC8811IBDRBRG4
IC DAC 16BIT A-OUT 8SON

IC DAC 16BIT A-OUT 8SON

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8811IBDRBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8811IBDRBRG4
Digital to Analog Converters (DAC) DAC8811IBDRBRG4
16 Bit Digital to Analog Converter 1 8-SON (3x3)

16 Bit Digital to Analog Converter 1 8-SON (3x3)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-DAC8811IBDRBRG4 752865-DAC8811IBDRBRG4 DAC8811IBDRBRG4 DAC8811IBDRBRG4
Product Name 16-bit Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8811IBDRBRG4 Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial, 3-WIRE SPI; SPI SPI; SPI
Package Type SON 8-VDFN Exposed Pad
Resolution 16 bits 16 bits
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Digital to Analogue Converters - 1905597P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 10
Resolution 12 bits
View Details
10 channel in QFN Small Package 10 bit D/A Converters - BU22210MUV - ROHM Semiconductor GmbH
Specs
Interface Type 3-wire
Package Type VQFN016V3030
Screening Level Commercial
View Details