16-Bit, Serial Input Multiplying Digital to Analog Converter 8-VSSOP -40 to 85
16-Bit 1-Ch DAC, 2MS/s, SPI, VSSOP Product overview: DAC8811IBDGKT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8811IBDGKT can be used for catalog matching and distributor lookup.
DAC 1-CH R2R 16-Bit 8-Pin VSSOP
DAC 16-Bit Serial Input Multiplying
Manufacturer: Texas Instruments
Win Source Part Number: 1032608-DAC8811IBDGK
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 500ns (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Motor Drive & Control, Building Automation, Metering, Power Management, Security
16 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 16BIT 8-VSSOP
16 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 16BIT A-OUT 8VSSOP
16 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 16BIT A-OUT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8811IBDGKT | 701-DAC8811IBDGKT | 7321385P | 9215214 | 1032608-DAC8811IBDGKT | 296-DAC8811IBDGKTTR-ND | 296-DAC8811IBDGKTDKR-ND | 296-DAC8811IBDGKTCT-ND | DAC8811IBDGKT | DAC8811IBDGKT | DAC8811IBDGKT |
| Product Name | DAC8811 16-Bit, Serial Input Multiplying Digital to Analog Converter | 16-bit Digital-to-Analog Converter IC | Digital to Analogue Converters | Digital to Analogue Converters | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8811IBDGKT | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | Serial; SPI; Serial (spi) | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | SON,VSSOP | VSSOP | MSOP | Msop | SOP; SSOP; 8-VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB | 2 LSB |