DAC, 16BIT, 2MSPS, MSOP-8; Resolution (Bits):16bit; Sampling Rate:2MSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
IC DAC 16BIT A-OUT 8VSSOP
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Digital-to-Analog Converters | Signal Conditioners |
| Product Number | 28AH2169 | DAC8811IBDGKT |
| Product Name | Dac, 16Bit, 2Msps, Msop-8; Resolution (Bits) Texas Instruments | Digital to Analog Converters (DAC) |
| Resolution | 16 bits |