The DAC8806 is a 14-bit, single-channel, multiplying digital-to-analog converter (DAC) designed for applications requiring high precision and low noise. It operates from a single supply voltage ranging from 2.7 V to 5.5 V and features a parallel interface for high-speed communication. The device offers a differential nonlinearity (DNL) of ±0.5 LSB and an integral nonlinearity (INL) of ±1 LSB, ensuring accurate output performance. With a low power consumption of 2 mA and a settling time of 0.5 ms, the DAC8806 is suitable for various applications, including automatic test equipment, instrumentation, and industrial control systems. The reference input voltage can range from -15 V to +15 V, allowing for flexibility in design. The device is housed in a space-saving SSOP-28 package, making it suitable for compact designs. The operating temperature range is from -40°C to +85°C, which supports a wide range of environmental conditions.
14-Bit, Single Channel, Parallel Interface, Multiplying Digital-to-Analog Converter 28-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 142973-DAC8806IDBG4
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: Parallel
Reference Type: External
Settling Time: 500ns (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
14-Bit Parallel DAC, 2MS/s, 0.5us Settling, 1LSB INL, SSOP Product overview: DAC8806IDBG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8806IDBG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8806IDBG4 | 142973-DAC8806IDBG4 | 768-DAC8806IDBG4 |
| Product Name | DAC8806 14-Bit, Single Channel, Parallel Interface, Multiplying Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8806IDBG4 | SSOP Digital-to-Analog Converter IC |
| Interface Type | Parallel | Parallel; Parallel | Parallel |
| Package Type | SSOP | SOP; SSOP; 28-SSOP | SSOP |
| Screening Level | Catalog | ||
| Resolution | 14 bits | 14 bits | |
| INL | 1 LSB |