14-Bit DAC, 2MS/s, 0.5us Settling, SPI, Unipolar, VSON Product overview: DAC8801IDRBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8801IDRBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166714-DAC8801IDRBR
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD5543BRMZ-REEL7; DAC8811IBDGKRG4; DAC8801IDRBRG4; DAC8801IDRBR;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
14 Bit Digital to Analog Converter 1 8-SON (3x3)
14 Bit Digital to Analog Converter 1 8-SON (3x3)
IC DAC 14BIT A-OUT 8SON
IC DAC 14BIT A-OUT 8SON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC8801IDRBR | 1166714-DAC8801IDRBR | DAC8801IDRBR-ND | DAC8801IDRBR | DAC8801IDRBR | DAC8801IDRBR |
| Product Name | Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8801IDRBR | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI, Serial | SPI; SPI | SPI; SPI | |||
| Package Type | VSON | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | ||
| Resolution | 14 bits | 14 bits | 14 bits | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |