16 Bit Digital to Analog Converter 1 48-VQFN (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 811171-DAC8771RGZR
Packaging: Reel
Mounting Style: Surface Mount
Output Type: Voltage or Current - Buffered
Architecture: String DAC
Number of Bits: 16
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 12V ~ 36V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 30ns (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±10 (Maximum), ±1 (Maximum)
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
16 Bit Digital to Analog Converter 1 48-VQFN (7x7)
IC DAC 16BIT V OR A-OUT 48VQFN
IC DAC 16BIT V OR A-OUT 48VQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8771RGZR-ND | 811171-DAC8771RGZR | DAC8771RGZR | DAC8771RGZR | DAC8771RGZR |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8771RGZR | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Packing Method | Tape Reel | Tape Reel; Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 48 | ||||
| Resolution | 16 bits | 16 bits |