Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications 24-HTSSOP -40 to 125
16-bit 1-Ch SPI DAC, Voltage Output, HTSSOP Product overview: DAC8760IPWPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, HTSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8760IPWPR can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 24-HTSSOP
16 Bit Digital to Analog Converter 1 24-HTSSOP
16 Bit Digital to Analog Converter 1 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 013753-DAC8760IPWPR
Packaging: Reel - TR
Output Type: Voltage or Current - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 25μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-HTSSOP
Analog Supply Voltage: 10 V to 36 V, -18V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): DAC8760IRHAT; DAC8760IPWP; DAC8760IPWPR; DAC8760IRHAR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
IC DAC 16BIT V OR A-OUT 24HTSSOP
16 Bit Digital to Analog Converter 1 24-HTSSOP
IC DAC 16BIT V OR A-OUT 24HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8760IPWPR | 701-DAC8760IPWPR | 296-37189-2-ND | 296-37189-6-ND | 296-37189-1-ND | 013753-DAC8760IPWPR | DAC8760IPWPR | DAC8760IPWPR | DAC8760IPWPR |
| Product Name | DAC8760 Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications | 16-bit HTSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8760IPWPR | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | HTSSOP,VQFN | HTSSOP | "24-PowerTSSOP (0.173"", 4.40mm Width)" | "24-PowerTSSOP (0.173"", 4.40mm Width)" | "24-PowerTSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 24-HTSSOP | SOP; SSOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | 24-PowerTSSOP (0.173\", 4.40mm Width) | |
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| DNL | 1 LSB | 1 LSB | |||||||
| Dissipation | 135 milliwatts | 170 milliwatts |