Texas Instruments Standard Linear and Logic Dac, 16Bit, Htssop-24; Resolution (Bits) Texas Instruments DAC8760IPWPR

Description
DAC, 16BIT, HTSSOP-24; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:10V to 36V; ADC / DAC Case Style:HTSSOP; No. of Pins:24Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
DAC, 16BIT, HTSSOP-24; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:10V to 36V; ADC / DAC Case Style:HTSSOP; No. of Pins:24Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 16Bit, Htssop-24; Resolution (Bits) Texas Instruments - 33AH3909 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, Htssop-24; Resolution (Bits) Texas Instruments
33AH3909
Dac, 16Bit, Htssop-24; Resolution (Bits) Texas Instruments 33AH3909
DAC, 16BIT, HTSSOP-24; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:10V to 36V; ADC / DAC Case Style:HTSSOP; No. of Pins:24Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, 16BIT, HTSSOP-24; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:10V to 36V; ADC / DAC Case Style:HTSSOP; No. of Pins:24Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC8760IPWPR - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8760IPWPR
Digital to Analog Converters (DAC) DAC8760IPWPR
IC DAC 16BIT V OR A-OUT 24HTSSOP

IC DAC 16BIT V OR A-OUT 24HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 33AH3909 DAC8760IPWPR
Product Name Dac, 16Bit, Htssop-24; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details