Win Source Part Number: 1260874-DAC8740HRGET
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Interface: UART
Voltage - Supply: 1.71V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48335-1,DAC8740H
Base Product Number: DAC8740
IC INTERFACE SPECIALIZED 24VQFN
IC INTERFACE SPECIALIZED 24VQFN
IC INTERFACE SPECIALIZED 24VQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260874-DAC8740HRGET | DAC8740HRGET | DAC8740HRGET | DAC8740HRGET | DAC8740HRGET |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |