Texas Instruments High-Performance Analog Interface - Interface - Specialized - DAC8740HRGER DAC8740HRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 868213-DAC8740HRGER Features: Interface 24-VQFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Family Name: DAC8740 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 868213-DAC8740HRGER Features: Interface 24-VQFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Family Name: DAC8740 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DAC8740HRGER - 868213-DAC8740HRGER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DAC8740HRGER
868213-DAC8740HRGER
Interface - Interface - Specialized - DAC8740HRGER 868213-DAC8740HRGER
Manufacturer: Texas Instruments Win Source Part Number: 868213-DAC8740HRGER Features: Interface 24-VQFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Family Name: DAC8740 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 868213-DAC8740HRGER
Features: Interface 24-VQFN (4x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: DAC8740
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - DAC8740HRGER - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DAC8740HRGER
Interface - Specialized DAC8740HRGER
IC INTERFACE SPECIALIZED 24VQFN

IC INTERFACE SPECIALIZED 24VQFN

Supplier's Site Datasheet
Specialized - DAC8740HRGER - ODG (Origin Data Global)
Shenzhen, China
Specialized
DAC8740HRGER
Specialized DAC8740HRGER
IC INTERFACE SPECIALIZED 24VQFN

IC INTERFACE SPECIALIZED 24VQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DAC8740HRGER
Integrated Circuits (ICs) - Interface - Specialized DAC8740HRGER
IC INTERFACE SPECIALIZED 24VQFN

IC INTERFACE SPECIALIZED 24VQFN

Supplier's Site
Specialized - DAC8740HRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DAC8740HRGER
Specialized DAC8740HRGER
Interface 24-VQFN (4x4)

Interface 24-VQFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 868213-DAC8740HRGER DAC8740HRGER DAC8740HRGER DAC8740HRGER DAC8740HRGER
Product Name Interface - Interface - Specialized - DAC8740HRGER Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260818-SI3211-E-FTR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS32/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
3 suppliers