16-bit Quad High Accuracy +/-16.5V output Digital-to-Analog Converter 48-TQFP -40 to 105
16 Bit Digital to Analog Converter 4 48-TQFP (7x7)
16 Bit Digital to Analog Converter 4 48-TQFP (7x7)
16 Bit Digital to Analog Converter 4 48-TQFP (7x7)
16-Bit 4-Ch DAC, +/-16.5V Out, SPI, 1LSB INL, TQFP Product overview: DAC8734SPFBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, -16.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, -16.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8734SPFBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166708-DAC8734SPFBR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 48-TQFP
Output Type: Voltage - Buffered
Operating Supply Voltage: 4.75 V ~ 24 V, -4.75 V ~ -18 V
Architecture: R-2R
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 8μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: DAC8734
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): DAC8734SRHAT; DAC8734SRHAR; DAC8734SPFB;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
16 Bit Digital to Analog Converter 4 48-TQFP (7x7)
IC DAC 16BIT V-OUT 48TQFP
IC DAC 16BIT V-OUT 48TQFP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8734SPFBR | 296-DAC8734SPFBRTR-ND | 296-DAC8734SPFBRCT-ND | 296-DAC8734SPFBRDKR-ND | 701-DAC8734SPFBR | 1166708-DAC8734SPFBR | DAC8734SPFBR | DAC8734SPFBR | DAC8734SPFBR |
| Product Name | DAC8734 16-bit Quad High Accuracy +/-16.5V output Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 16-bit -16.5V Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8734SPFBR | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TQFP,VQFN | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP | QFP; TQFP; 48-TQFP | 48-TQFP | ||
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB | 1 LSB |