Texas Instruments DAC8734 16-bit Quad High Accuracy +/-16.5V output Digital-to-Analog Converter DAC8734SPFB

Description
16-bit Quad High Accuracy +/-16.5V output Digital-to-Analog Converter 48-TQFP -40 to 105
Request a Quote Datasheet
Description
16-bit Quad High Accuracy +/-16.5V output Digital-to-Analog Converter 48-TQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8734 16-bit Quad High Accuracy +/-16.5V output Digital-to-Analog Converter - DAC8734SPFB - Texas Instruments
Dallas, TX, United States
DAC8734 16-bit Quad High Accuracy +/-16.5V output Digital-to-Analog Converter
DAC8734SPFB
DAC8734 16-bit Quad High Accuracy +/-16.5V output Digital-to-Analog Converter DAC8734SPFB
16-bit Quad High Accuracy +/-16.5V output Digital-to-Analog Converter 48-TQFP -40 to 105

16-bit Quad High Accuracy +/-16.5V output Digital-to-Analog Converter 48-TQFP -40 to 105

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8734SPFB - 1166707-DAC8734SPFB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8734SPFB
1166707-DAC8734SPFB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8734SPFB 1166707-DAC8734SPFB
Manufacturer: Texas Instruments Win Source Part Number: 1166707-DAC8734SPFB Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): DAC8734SRHAR; DAC8734SPFBR; DAC8734SRHAT; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166707-DAC8734SPFB
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DAC8734SRHAR; DAC8734SPFBR; DAC8734SRHAT;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
16-bit -16.5V Digital-to-Analog Converter IC
701-DAC8734SPFB
16-bit -16.5V Digital-to-Analog Converter IC 701-DAC8734SPFB
16-Bit 4-Ch DAC, +/-16.5V, SPI, 1LSB INL, 105C, TQFP Product overview: DAC8734SPFB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, -16.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, -16.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8734SPFB can be used for catalog matching and distributor lookup.

16-Bit 4-Ch DAC, +/-16.5V, SPI, 1LSB INL, 105C, TQFP Product overview: DAC8734SPFB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, -16.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, -16.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8734SPFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-25117-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-25117-ND
Digital to Analog Converters (DAC) 296-25117-ND
16 Bit Digital to Analog Converter 4 48-TQFP (7x7)

16 Bit Digital to Analog Converter 4 48-TQFP (7x7)

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC8734SPFB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8734SPFB
Data Acquisition - Digital to Analog Converters (DAC) DAC8734SPFB
IC DAC 16BIT V-OUT 48TQFP

IC DAC 16BIT V-OUT 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8734SPFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8734SPFB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8734SPFB
IC DAC 16BIT V-OUT 48TQFP

IC DAC 16BIT V-OUT 48TQFP

Supplier's Site
Digital to Analog Converters (DAC) - DAC8734SPFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8734SPFB
Digital to Analog Converters (DAC) DAC8734SPFB
16 Bit Digital to Analog Converter 4 48-TQFP (7x7)

16 Bit Digital to Analog Converter 4 48-TQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8734SPFB 1166707-DAC8734SPFB 701-DAC8734SPFB 296-25117-ND DAC8734SPFB DAC8734SPFB DAC8734SPFB
Product Name DAC8734 16-bit Quad High Accuracy +/-16.5V output Digital-to-Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8734SPFB 16-bit -16.5V Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI
Package Type TQFP,VQFN TQFP TQFP; 48-TQFP 48-TQFP QFP; TQFP; 48-TQFP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 1 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - DAC0832LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
DAC3174 Dual 14-bit 500 MSPS Digital to Analog Converter - DAC3174IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
8 suppliers
ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System - ADS7870EA/1K - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
4 suppliers
Digital to Analog Converters (DAC) - DAC121S101 MDP - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type Die
Packing Method Bulk; Bulk
View Details