Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC8734SPFB

Description
IC DAC 16BIT V-OUT 48TQFP
Datasheet
Description
IC DAC 16BIT V-OUT 48TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC8734SPFB - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8734SPFB
Digital to Analog Converters (DAC) DAC8734SPFB
IC DAC 16BIT V-OUT 48TQFP

IC DAC 16BIT V-OUT 48TQFP

Supplier's Site Datasheet
Dac, Quad, 16Bit, +/-16V, 48Tqfp; Resolution (Bits) Texas Instruments - 52AH6992 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Quad, 16Bit, +/-16V, 48Tqfp; Resolution (Bits) Texas Instruments
52AH6992
Dac, Quad, 16Bit, +/-16V, 48Tqfp; Resolution (Bits) Texas Instruments 52AH6992
DAC, QUAD, 16BIT, +/-16V, 48TQFP; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:4.75V to 24V; ADC / DAC Case Style:TQFP; No. of Pins:48Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, QUAD, 16BIT, +/-16V, 48TQFP; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:4.75V to 24V; ADC / DAC Case Style:TQFP; No. of Pins:48Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC8734SPFB 52AH6992
Product Name Digital to Analog Converters (DAC) Dac, Quad, 16Bit, +/-16V, 48Tqfp; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
37 Isolated Standard Signal Conditioner Loop-powered | High Isolation | HART Signal Transmission - 37A7 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details