Octal, Low power, 16-bit,+/-16.5V Output Parallel Input Digital-to-Analog Converter 64-TQFP -40 to 105
16 Bit Digital to Analog Converter 8 64-TQFP (10x10)
16-Bit 8-Ch DAC, Parallel, Bipolar/Unipolar Voltage Output, TQFP Product overview: DAC8728SPAGR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8728SPAGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166705-DAC8728SPAGR
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DAC8728SRTQT; DAC8728SPAG; DAC8728SRTQR;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC DAC 16BIT V-OUT 64TQFP
IC DAC 16BIT V-OUT 64TQFP
16 Bit Digital to Analog Converter 8 64-TQFP (10x10)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8728SPAGR | DAC8728SPAGR-ND | 701-DAC8728SPAGR | 1166705-DAC8728SPAGR | DAC8728SPAGR | DAC8728SPAGR | DAC8728SPAGR |
| Product Name | DAC8728 Octal, Low power, 16-bit,+/-16.5V Output Parallel Input Digital-to-Analog Converter | Digital to Analog Converters (DAC) | 16-bit Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8728SPAGR | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | QFN,TQFP | TQFP; 64-TQFP | TQFP | 64-TQFP | QFP; TQFP; 64-TQFP | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 4 LSB | 4 LSB |