The DAC8718 is an octal, 16-bit, low-power digital-to-analog converter with bipolar output range of ±16.5V or unipolar output range up to +33V, operated from single or dual power supplies. It features a 50 MHz SPI interface with 1.8V, 3V, and 5V logic compatibility, 4 LSB maximum relative accuracy, and 15 μs settling time. The device is available in a 64-pin TQFP package measuring 10×10 mm and operates over a temperature range of -40°C to +105°C. It includes programmable gain (×4/×6), offset adjustment, channel monitoring, and low glitch performance of 4 nV-s. The DAC8718SPAGR is a specific orderable variant of this series with TQFP-64 packaging and is lead-free, RoHS compliant, and rated for -40°C to +105°C operation.
Octal, Low power, 16-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter 64-TQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1166703-DAC8718SPAGR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 64-TQFP
Output Type: Voltage - Buffered
Operating Supply Voltage: 9 V ~ 36 V, ±4.5 V ~ 18 V
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 15μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±4 (Maximum), ±1 (Maximum)
Family Name: DAC8718
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): DAC8718SRGZR; DAC8718SRGZT; DAC8718SPAG;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
16-Bit Octal DAC, +/-16.5V Out, SPI, TQFP Product overview: DAC8718SPAGR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, -16.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, -16.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8718SPAGR can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 8 64-TQFP (10x10)
IC DAC 16BIT SRL OCT 64TQFP
IC DAC 16BIT V-OUT 64TQFP
16 Bit Digital to Analog Converter 8 64-TQFP (10x10)
IC DAC 16BIT V-OUT 64TQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8718SPAGR | 1166703-DAC8718SPAGR | 701-DAC8718SPAGR | DAC8718SPAGR-ND | 815-DAC8718SPAGR | DAC8718SPAGR | DAC8718SPAGR | DAC8718SPAGR |
| Product Name | DAC8718 Octal, Low power, 16-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8718SPAGR | 16-bit -16.5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | IC DAC 16BIT SRL OCT 64TQFP | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TQFP,VQFN | TQFP | TQFP; 64-TQFP | QFP; 64-TQFP | QFP; TQFP; 64-TQFP | 64-TQFP | ||
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 2 bits | 16 bits | |||
| INL | 4 LSB | 4 LSB |