16-Bit, High Speed, Low Noise, Voltage Output, Digital to Analog Converter 16-TSSOP -40 to 85
D/A Converter, 1 Func, Serial Input Loading, 1us Settling Time, PDSO16
16 Bit Digital to Analog Converter 1 16-TSSOP
IC DAC 16BIT V-OUT 16TSSOP
IC DAC 16BIT V-OUT 16TSSOP
16 Bit Digital to Analog Converter 1 16-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8580IPWG4 | DAC8580IPWG4 | DAC8580IPWG4-ND | DAC8580IPWG4 | DAC8580IPWG4 | DAC8580IPWG4 |
| Product Name | DAC8580 16-Bit, High Speed, Low Noise, Voltage Output, Digital to Analog Converter | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial | SPI; SPI | SPI; SPI | |||
| Package Type | SOP; SSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 16 bits | 16 bits | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |