Texas Instruments Standard Linear and Logic Dac, Res String, 16Bit, 43Ksps, Vssop-8; Resolution (Bits) Texas Instruments DAC8571IDGKR

Description
DAC, RES STRING, 16BIT, 43KSPS, VSSOP-8; Resolution (Bits):16bit; Sampling Rate:43kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet
Description
DAC, RES STRING, 16BIT, 43KSPS, VSSOP-8; Resolution (Bits):16bit; Sampling Rate:43kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, Res String, 16Bit, 43Ksps, Vssop-8; Resolution (Bits) Texas Instruments - 28AH2166 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Res String, 16Bit, 43Ksps, Vssop-8; Resolution (Bits) Texas Instruments
28AH2166
Dac, Res String, 16Bit, 43Ksps, Vssop-8; Resolution (Bits) Texas Instruments 28AH2166
DAC, RES STRING, 16BIT, 43KSPS, VSSOP-8; Resolution (Bits):16bit; Sampling Rate:43kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

DAC, RES STRING, 16BIT, 43KSPS, VSSOP-8; Resolution (Bits):16bit; Sampling Rate:43kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC8571IDGKR - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8571IDGKR
Digital to Analog Converters (DAC) DAC8571IDGKR
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 28AH2166 DAC8571IDGKR
Product Name Dac, Res String, 16Bit, 43Ksps, Vssop-8; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details