Texas Instruments Standard Linear and Logic Dac, 16Bit, 200Ksps, Tssop-16; Resolution (Bits) Texas Instruments DAC8565IDPW

Description
DAC, 16BIT, 200KSPS, TSSOP-16; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Description
DAC, 16BIT, 200KSPS, TSSOP-16; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, 16Bit, 200Ksps, Tssop-16; Resolution (Bits) Texas Instruments - 29AH3878 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, 200Ksps, Tssop-16; Resolution (Bits) Texas Instruments
29AH3878
Dac, 16Bit, 200Ksps, Tssop-16; Resolution (Bits) Texas Instruments 29AH3878
DAC, 16BIT, 200KSPS, TSSOP-16; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 16BIT, 200KSPS, TSSOP-16; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 29AH3878
Product Name Dac, 16Bit, 200Ksps, Tssop-16; Resolution (Bits) Texas Instruments
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

SLX300 Data Acquisition System - SLX300 - Dataforth Corporation
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature); Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Bus / Interface Universal Serial Bus; Modbus
View Details
IO60 Data Acquisition Module - IO60-M410 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output; Analog Current Output
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx - Data Device Corporation (DDC)
Specs
Outputs Analog Voltage Output
Form Factor Stand-alone
Channels 2 #
View Details