Texas Instruments Standard Linear and Logic Ic, Dac 16Bit Quad-Ch 16-Tssop; Resolution (Bits) Texas Instruments DAC8564IAPW

Description
IC, DAC 16BIT QUAD-CH 16-TSSOP; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet
Description
IC, DAC 16BIT QUAD-CH 16-TSSOP; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dac 16Bit Quad-Ch 16-Tssop; Resolution (Bits) Texas Instruments - 28AH2162 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac 16Bit Quad-Ch 16-Tssop; Resolution (Bits) Texas Instruments
28AH2162
Ic, Dac 16Bit Quad-Ch 16-Tssop; Resolution (Bits) Texas Instruments 28AH2162
IC, DAC 16BIT QUAD-CH 16-TSSOP; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, DAC 16BIT QUAD-CH 16-TSSOP; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC8564IAPW - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8564IAPW
Digital to Analog Converters (DAC) DAC8564IAPW
IC DAC 16BIT V-OUT 16TSSOP

IC DAC 16BIT V-OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 28AH2162 DAC8564IAPW
Product Name Ic, Dac 16Bit Quad-Ch 16-Tssop; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy - 41 A2 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details