D/A Converter, 1 Func, Serial Input Loading, 7us Settling Time, PDSO10
16 Bit Digital to Analog Converter 2 10-WSON (3x3)
16 Bit Digital to Analog Converter 2 10-WSON (3x3)
16 Bit Digital to Analog Converter 2 10-WSON (3x3)
DAC8563T Dual,16-Bit,Low Power with 2.5-V,4ppm/C Internal Ref,Reset to Mid-scale and 5V TTL I/O 10-WSON -40 to 125 Product overview: DAC8563TDSCR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, Dual, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, 16-bit, Dual, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8563TDSCR can be used for catalog matching and distributor lookup.
IC DAC 16BIT V-OUT 10WSON
16 Bit Digital to Analog Converter 2 10-WSON (3x3)
IC DAC 16BIT V-OUT 10WSON
| Rochester Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8563TDSCR | 296-43259-6-ND | 296-43259-2-ND | 296-43259-1-ND | 701-DAC8563TDSCR | DAC8563TDSCR | DAC8563TDSCR | DAC8563TDSCR |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Low-Power 16-bit Dual 5V Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial | SPI | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | WSON10 | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | ||
| Packing Method | Tape Reel; Tape & Reel | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Bulk; Tape & Reel (TR)Cut Tape (CT)Digi-ReelRBulk | ||
| Pins | 10 | 10 | 10 | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits |