Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC8562TDSCR

Description
16 Bit Digital to Analog Converter 2 10-WSON (3x3)
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 2 10-WSON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 296-43258-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-43258-2-ND
Digital to Analog Converters (DAC) 296-43258-2-ND
16 Bit Digital to Analog Converter 2 10-WSON (3x3)

16 Bit Digital to Analog Converter 2 10-WSON (3x3)

Buy Now Datasheet
Singapore, Singapore
Low-Power 16-bit Dual 5V Digital-to-Analog Converter IC
701-DAC8562TDSCR
Low-Power 16-bit Dual 5V Digital-to-Analog Converter IC 701-DAC8562TDSCR
DAC8562T Dual,16-Bit,Low Power,Voltage-Output DACs with 2.5-V,4ppm/C, Internal Ref, and 5V TTL I/O 10-WSON -40 to 125 Product overview: DAC8562TDSCR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, Dual, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, 16-bit, Dual, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8562TDSCR can be used for catalog matching and distributor lookup.

DAC8562T Dual,16-Bit,Low Power,Voltage-Output DACs with 2.5-V,4ppm/C, Internal Ref, and 5V TTL I/O 10-WSON -40 to 125 Product overview: DAC8562TDSCR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, Dual, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, 16-bit, Dual, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8562TDSCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC8562TDSCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8562TDSCR
Data Acquisition - Digital to Analog Converters (DAC) DAC8562TDSCR
IC DAC 16BIT V-OUT 10WSON

IC DAC 16BIT V-OUT 10WSON

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8562TDSCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8562TDSCR
Digital to Analog Converters (DAC) DAC8562TDSCR
16 Bit Digital to Analog Converter 2 10-WSON (3x3)

16 Bit Digital to Analog Converter 2 10-WSON (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8562TDSCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8562TDSCR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8562TDSCR
IC DAC 16BIT V-OUT 10WSON

IC DAC 16BIT V-OUT 10WSON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 296-43258-2-ND 701-DAC8562TDSCR DAC8562TDSCR DAC8562TDSCR DAC8562TDSCR
Product Name Digital to Analog Converters (DAC) Low-Power 16-bit Dual 5V Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI SPI; SPI, DSP
Package Type 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 10
Resolution 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1111159 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 24
Resolution 12 bits
View Details
DAC3162 Dual-Channel, 10-/12-Bit, 500-MSPS Digital-to-Analog Converters (DACs) - DAC3162IRGZT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
8 suppliers
8bit 6ch D/A converter - BH2228FV - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
3 suppliers