Texas Instruments Standard Linear and Logic Dac, 2-Ch, 16Bit, Vssop-10; Resolution (Bits) Texas Instruments DAC8562TDGST

Description
DAC, 2-CH, 16BIT, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:10Pins; Data Interface:SPI; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
DAC, 2-CH, 16BIT, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:10Pins; Data Interface:SPI; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, 2-Ch, 16Bit, Vssop-10; Resolution (Bits) Texas Instruments - 78Y9389 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 2-Ch, 16Bit, Vssop-10; Resolution (Bits) Texas Instruments
78Y9389
Dac, 2-Ch, 16Bit, Vssop-10; Resolution (Bits) Texas Instruments 78Y9389
DAC, 2-CH, 16BIT, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:10Pins; Data Interface:SPI; Operating Temperature Min:-40°C RoHS Compliant: Yes

DAC, 2-CH, 16BIT, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:10Pins; Data Interface:SPI; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Dac, 2-Ch, 16Bit, Vssop-10; Resolution (Bits) Texas Instruments - 28AH2161 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 2-Ch, 16Bit, Vssop-10; Resolution (Bits) Texas Instruments
28AH2161
Dac, 2-Ch, 16Bit, Vssop-10; Resolution (Bits) Texas Instruments 28AH2161
DAC, 2-CH, 16BIT, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, 2-CH, 16BIT, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 78Y9389
Product Name Dac, 2-Ch, 16Bit, Vssop-10; Resolution (Bits) Texas Instruments
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1700 Digital I/O Module - SCM9B-1700 - Dataforth Corporation
Specs
Outputs Serial Data
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - SIGNALlab 250-12 OEM - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Computer-to-Analog Output Module - D3000 / D4000 - OMEGA Engineering, Inc.
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Agency Approval USA
View Details