16-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference 10-VSSOP -40 to 125
16 Bit Digital to Analog Converter 2 10-VSSOP
16 Bit Digital to Analog Converter 2 10-VSSOP
16 Bit Digital to Analog Converter 2 10-VSSOP
16-Bit Dual-Channel SPI Voltage Output DAC, VSSOP Product overview: DAC8562SDGST from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8562SDGST can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013742-DAC8562SDGST
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 10μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±4, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5663RBRMZ-5; DAC8562SDGSR; DAC8563SQDGSRQ1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 250
IC DAC 16BIT V-OUT 10VSSOP
16 Bit Digital to Analog Converter 2 10-VSSOP
IC DAC 16BIT V-OUT 10VSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8562SDGST | 296-46416-1-ND | 296-46416-2-ND | 296-46416-6-ND | 701-DAC8562SDGST | 013742-DAC8562SDGST | DAC8562SDGST | DAC8562SDGST | DAC8562SDGST |
| Product Name | DAC8562 16-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 16-bit Dual Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8562SDGST | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | VSSOP,WSON | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | VSSOP | SOP; SSOP; 10-VSSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 12 LSB | 4 LSB |