Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC8560IADGKT

Description
IC DAC 16BIT V-OUT 8VSSOP
Datasheet
Description
IC DAC 16BIT V-OUT 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC8560IADGKT - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8560IADGKT
Digital to Analog Converters (DAC) DAC8560IADGKT
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site Datasheet
Dac, 16Bit, 200Ksps, Msop-8; Resolution (Bits) Texas Instruments - 53AH6778 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, 200Ksps, Msop-8; Resolution (Bits) Texas Instruments
53AH6778
Dac, 16Bit, 200Ksps, Msop-8; Resolution (Bits) Texas Instruments 53AH6778
DAC, 16BIT, 200KSPS, MSOP-8; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 16BIT, 200KSPS, MSOP-8; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC8560IADGKT 53AH6778
Product Name Digital to Analog Converters (DAC) Dac, 16Bit, 200Ksps, Msop-8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

E309 Analogue Amplifier With Digital Display / Panel Meter - E309 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 300Hz
AC Voltage 240/120V ac (+10/-20%), 50/60 Hz, 10VA
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolators - Digital Isolators - 1244289-ISO1I811TXUMA1 - Win Source Electronics
Specs
Analog Channels 8 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details