Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC8551IDGKT

Description
IC DAC 16BIT V-OUT 8VSSOP
Datasheet
Description
IC DAC 16BIT V-OUT 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC8551IDGKT - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8551IDGKT
Digital to Analog Converters (DAC) DAC8551IDGKT
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site Datasheet
Dac, 16Bit, 5.5Vin, 30Mhz, 3Wire, 8Msop; Resolution (Bits) Texas Instruments - 28AH2158 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, 5.5Vin, 30Mhz, 3Wire, 8Msop; Resolution (Bits) Texas Instruments
28AH2158
Dac, 16Bit, 5.5Vin, 30Mhz, 3Wire, 8Msop; Resolution (Bits) Texas Instruments 28AH2158
DAC, 16BIT, 5.5VIN, 30MHZ, 3WIRE, 8MSOP; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

DAC, 16BIT, 5.5VIN, 30MHZ, 3WIRE, 8MSOP; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC8551IDGKT 28AH2158
Product Name Digital to Analog Converters (DAC) Dac, 16Bit, 5.5Vin, 30Mhz, 3Wire, 8Msop; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details