The DAC8551 is a 16-bit, voltage-output digital-to-analog converter designed for precision applications such as process control and data acquisition systems. It operates from a 2.7V to 5.5V power supply and consumes 140μA at 2.7V in normal mode, reducing to 200nA at 5V in power-down mode. The device features a monotonic 16-bit output, ultralow glitch energy of 0.1nV-s, and a settling time of 10μs to ±0.003% FSR. It includes an on-chip rail-to-rail output buffer and a power-on reset to zero volts. The DAC8551IDGKRG4 is packaged in an 8-pin VSSOP with a body size of 3.00mm × 3.00mm and supports a temperature range of -40°C to 105°C. The part uses a 3-wire serial interface compatible with SPI, QSPI, and Microwire protocols, and operates with an external reference voltage.
16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter 8-VSSOP -40 to 105
16-Bit DAC, 200kS/s, SPI, Voltage Output, 8-MSOP Product overview: DAC8551IDGKRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8551IDGKRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 117699-DAC8551IDGKRG
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±3, ±0.25
Family Name: DAC8551
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5321BRT-500RL7; AD5321BRT-REEL; AD5320BRT-500RL7;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 1 8-VSSOP
16 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 16BIT V-OUT 8VSSOP
IC DAC 16BIT V-OUT 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8551IDGKRG4 | 701-DAC8551IDGKRG4 | 117699-DAC8551IDGKRG4 | DAC8551IDGKRG4-ND | DAC8551IDGKRG4 | DAC8551IDGKRG4 | DAC8551IDGKRG4 |
| Product Name | DAC8551 16-Bit, Ultralow Glitch, Voltage Output, Digital to Analog Converter | 16-bit MSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8551IDGKRG4 | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP | SPI | SPI; SPI, DSP | ||
| Package Type | VSSOP | MSOP | SOP; SSOP; 8-VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 8 LSB | 3 LSB |