Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC8551IDGKR

Description
IC DAC 16BIT V-OUT 8VSSOP
Datasheet
Description
IC DAC 16BIT V-OUT 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC8551IDGKR - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8551IDGKR
Digital to Analog Converters (DAC) DAC8551IDGKR
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site Datasheet
Dac, Res String, 16Bit, 200Ksps, Vssop-8; Resolution (Bits) Texas Instruments - 17AH8939 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Res String, 16Bit, 200Ksps, Vssop-8; Resolution (Bits) Texas Instruments
17AH8939
Dac, Res String, 16Bit, 200Ksps, Vssop-8; Resolution (Bits) Texas Instruments 17AH8939
DAC, RES STRING, 16BIT, 200KSPS, VSSOP-8; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

DAC, RES STRING, 16BIT, 200KSPS, VSSOP-8; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC8551IDGKR 17AH8939
Product Name Digital to Analog Converters (DAC) Dac, Res String, 16Bit, 200Ksps, Vssop-8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Specs
Signal Conditioning SigIsol
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details