Texas Instruments Standard Linear and Logic Ic, Dac 16Bit Volt-Out 8-Msop; Resolution (Bits) Texas Instruments DAC8550IBDGKT

Description
IC, DAC 16BIT VOLT-OUT 8-MSOP; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Description
IC, DAC 16BIT VOLT-OUT 8-MSOP; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Dac 16Bit Volt-Out 8-Msop; Resolution (Bits) Texas Instruments - 28AH2156 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac 16Bit Volt-Out 8-Msop; Resolution (Bits) Texas Instruments
28AH2156
Ic, Dac 16Bit Volt-Out 8-Msop; Resolution (Bits) Texas Instruments 28AH2156
IC, DAC 16BIT VOLT-OUT 8-MSOP; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, DAC 16BIT VOLT-OUT 8-MSOP; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 28AH2156
Product Name Ic, Dac 16Bit Volt-Out 8-Msop; Resolution (Bits) Texas Instruments
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Digital to Analog Converter - PET Series - Hoffer Flow Controls, Inc.
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
IO60 Data Acquisition Module - IO60-M410 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output; Analog Current Output
Form Factor PC Board
Agency Approval RoHS Compliant
View Details
Data Acquisition Module - STEMlab 125-14 OEM - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details