16-Bit, Ultralow Glitch Voltage Output DAC 8-VSSOP -40 to 105
16 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 16BIT 8-VSSOP
IC DAC 16BIT 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 116748-DAC8550IBDGKR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±3, ±0.25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
16-Bit DAC, 200kS/s, SPI, VSSOP, Voltage Output Product overview: DAC8550IBDGKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8550IBDGKR can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDSO8
IC DAC 16BIT V-OUT 8VSSOP
16 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 16BIT V-OUT 8VSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8550IBDGKR | 296-DAC8550IBDGKRTR-ND | 296-DAC8550IBDGKRDKR-ND | 296-DAC8550IBDGKRCT-ND | 116748-DAC8550IBDGKR | 701-DAC8550IBDGKR | DAC8550IBDGKR | DAC8550IBDGKR | DAC8550IBDGKR | DAC8550IBDGKR |
| Product Name | DAC8550 16-Bit, Ultralow Glitch Voltage Output DAC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8550IBDGKR | 16-bit Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI; SPI, DSP | SPI | Serial | SPI; SPI, DSP | ||
| Package Type | VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 8-VSSOP | VSSOP | SOP; SSOP; VSSOP8 | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 8 LSB | 3 LSB |