Quad 16-Bit Quad Rail-to-Rail Voltage output Parallel Interface Digital-to-Analog Converter 48-TQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 844284-DAC8544IPFB
Operating Temperature Range: -40°C ~ 105°C
Features: 16 Bit Digital to Analog Converter 4 48-TQFP (7x7)
Package: 48-TQFP
Package: Tray
Mounting: Surface Mount
Family Name: DAC8544
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -DAC8544IPFBG4, -DAC8544IPFBG4-NDR, 296-17092, -296-17092-ND, DAC8544IPFBG4-ND, -296-17092, DAC8544IPFBG4, -DAC8544IPFB-NDR, 296-17092-NDR
16 Bit Digital to Analog Converter 4 48-TQFP (7x7)
16-Bit 4-Ch DAC, Voltage Output, Parallel Interface, TQFP Product overview: DAC8544IPFB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8544IPFB can be used for catalog matching and distributor lookup.
IC DAC 16BIT V-OUT 48TQFP
16 Bit Digital to Analog Converter 4 48-TQFP (7x7)
IC DAC 16BIT V-OUT 48TQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8544IPFB | 844284-DAC8544IPFB | 296-17092-ND | 701-DAC8544IPFB | DAC8544IPFB | DAC8544IPFB | DAC8544IPFB |
| Product Name | DAC8544 Quad 16-Bit Quad Rail-to-Rail Voltage output Parallel Interface Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8544IPFB | Digital to Analog Converters (DAC) | 16-bit Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP; 48-TQFP | TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 65 LSB | 0.0 LSB |