Texas Instruments DAC8541 Low Power, 16-Bit D-to-A Converter W/1.8V Compatible Parallel IF, Rail-to-Rail Voltage Output DAC8541Y/250

Description
Low Power, 16-Bit D-to-A Converter W/1.8V Compatible Parallel IF, Rail-to-Rail Voltage Output 32-TQFP -40 to 85
Request a Quote Datasheet
Description
Low Power, 16-Bit D-to-A Converter W/1.8V Compatible Parallel IF, Rail-to-Rail Voltage Output 32-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8541 Low Power, 16-Bit D-to-A Converter W/1.8V Compatible Parallel IF, Rail-to-Rail Voltage Output - DAC8541Y/250 - Texas Instruments
Dallas, TX, United States
DAC8541 Low Power, 16-Bit D-to-A Converter W/1.8V Compatible Parallel IF, Rail-to-Rail Voltage Output
DAC8541Y/250
DAC8541 Low Power, 16-Bit D-to-A Converter W/1.8V Compatible Parallel IF, Rail-to-Rail Voltage Output DAC8541Y/250
Low Power, 16-Bit D-to-A Converter W/1.8V Compatible Parallel IF, Rail-to-Rail Voltage Output 32-TQFP -40 to 85

Low Power, 16-Bit D-to-A Converter W/1.8V Compatible Parallel IF, Rail-to-Rail Voltage Output 32-TQFP -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-12427-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-12427-2-ND
Digital to Analog Converters (DAC) 296-12427-2-ND
16 Bit Digital to Analog Converter 1 32-TQFP (5x5)

16 Bit Digital to Analog Converter 1 32-TQFP (5x5)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-12427-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-12427-1-ND
Digital to Analog Converters (DAC) 296-12427-1-ND
16 Bit Digital to Analog Converter 1 32-TQFP (5x5)

16 Bit Digital to Analog Converter 1 32-TQFP (5x5)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-12427-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-12427-6-ND
Digital to Analog Converters (DAC) 296-12427-6-ND
16 Bit Digital to Analog Converter 1 32-TQFP (5x5)

16 Bit Digital to Analog Converter 1 32-TQFP (5x5)

Buy Now Datasheet
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
701-DAC8541Y/250
16-bit Digital-to-Analog Converter IC 701-DAC8541Y/250
16-Bit DAC, 100KS/s, Parallel Interface, Voltage Output, TQFP Product overview: DAC8541Y/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8541Y/250 can be used for catalog matching and distributor lookup.

16-Bit DAC, 100KS/s, Parallel Interface, Voltage Output, TQFP Product overview: DAC8541Y/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8541Y/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8541Y/250
140214-DAC8541Y/250
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8541Y/250 140214-DAC8541Y/250
Manufacturer: Texas Instruments Win Source Part Number: 140214-DAC8541Y/250 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): -, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140214-DAC8541Y/250
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8541Y/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8541Y/250
Digital to Analog Converters (DAC) DAC8541Y/250
16 Bit Digital to Analog Converter 1 32-TQFP (5x5)

16 Bit Digital to Analog Converter 1 32-TQFP (5x5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8541Y/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8541Y/250
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8541Y/250
IC DAC 16BIT V-OUT 32TQFP

IC DAC 16BIT V-OUT 32TQFP

Supplier's Site
IC D/A CONV LP 16-BIT 32-TQFP - 815-DAC8541Y/250 - Utmel Electronic Limited
Hong Kong, China
IC D/A CONV LP 16-BIT 32-TQFP
815-DAC8541Y/250
IC D/A CONV LP 16-BIT 32-TQFP 815-DAC8541Y/250
IC D/A CONV LP 16-BIT 32-TQFP

IC D/A CONV LP 16-BIT 32-TQFP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC8541Y/250 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8541Y/250
Data Acquisition - Digital to Analog Converters (DAC) DAC8541Y/250
IC DAC 16BIT V-OUT 32TQFP

IC DAC 16BIT V-OUT 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8541Y/250 296-12427-2-ND 296-12427-1-ND 296-12427-6-ND 701-DAC8541Y/250 140214-DAC8541Y/250 DAC8541Y/250 DAC8541Y/250 815-DAC8541Y/250 DAC8541Y/250
Product Name DAC8541 Low Power, 16-Bit D-to-A Converter W/1.8V Compatible Parallel IF, Rail-to-Rail Voltage Output Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) 16-bit Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8541Y/250 Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) IC D/A CONV LP 16-BIT 32-TQFP Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type TQFP TQFP; 32-TQFP TQFP; 32-TQFP TQFP; 32-TQFP TQFP QFP; TQFP; 32-TQFP (5x5) QFP; TQFP; 32-TQFP 32-TQFP QFP; 32-TQFP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits 2 bits
INL 65 LSB 0.0 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC2932 Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control - DAC2932PFBTG4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1220EG4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
7 suppliers
DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC102S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers