Texas Instruments Standard Linear and Logic Dac, 16Bit, 100Ksps, Tqfp-32; Resolution (Bits) Texas Instruments DAC8541Y/250

Description
DAC, 16BIT, 100KSPS, TQFP-32; Resolution (Bits):16bit; Sampling Rate:100kSPS; Data Interface:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TQFP; No. of Pins:32Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes
Description
DAC, 16BIT, 100KSPS, TQFP-32; Resolution (Bits):16bit; Sampling Rate:100kSPS; Data Interface:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TQFP; No. of Pins:32Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, 16Bit, 100Ksps, Tqfp-32; Resolution (Bits) Texas Instruments - 28AH2155 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, 100Ksps, Tqfp-32; Resolution (Bits) Texas Instruments
28AH2155
Dac, 16Bit, 100Ksps, Tqfp-32; Resolution (Bits) Texas Instruments 28AH2155
DAC, 16BIT, 100KSPS, TQFP-32; Resolution (Bits):16bit; Sampling Rate:100kSPS; Data Interface:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TQFP; No. of Pins:32Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

DAC, 16BIT, 100KSPS, TQFP-32; Resolution (Bits):16bit; Sampling Rate:100kSPS; Data Interface:Parallel; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TQFP; No. of Pins:32Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 28AH2155
Product Name Dac, 16Bit, 100Ksps, Tqfp-32; Resolution (Bits) Texas Instruments
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1700 Digital I/O Module - SCM9B-1700 - Dataforth Corporation
Specs
Outputs Serial Data
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 Low Noise Starter Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Computer-to-Analog Output Module - D3000 / D4000 - OMEGA Engineering, Inc.
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Agency Approval USA
View Details