The DAC8531IDRBR is a low-power, 16-bit digital-to-analog converter (DAC) designed for applications requiring precise voltage output. It operates with a supply voltage range of +2.7V to +5.5V and features a rail-to-rail output swing, allowing it to utilize the full range of the reference voltage. The device consumes 250µA in active mode and can be powered down to reduce current consumption to 200nA, making it suitable for battery-operated devices. This DAC utilizes a three-wire serial interface compatible with SPI, QSPI, and Microwire protocols, supporting clock rates up to 30MHz. It includes a power-on reset feature that initializes the output to 0V, ensuring safe operation upon power-up. The settling time is specified at 10µs to ±0.003% of full-scale range, and the device is designed to be monotonic, ensuring reliable output behavior. The DAC8531IDRBR is available in compact MSOP-8 and SON-8 packages, making it suitable for space-constrained applications. It operates over a temperature range of -40°C to +105°C, which is beneficial for industrial and outdoor applications. The device is ideal for use in process control, data acquisition systems, and portable instrumentation.
Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter 8-SON -40 to 105
16-Bit DAC, SPI, 93kS/s, Rail-to-Rail, 1-Ch, VSON Product overview: DAC8531IDRBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8531IDRBR can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 013722-DAC8531IDRBR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SON Exposed Pad (3x3)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC DAC 16BIT V-OUT 8SON
16 Bit Digital to Analog Converter 1 8-SON (3x3)
IC DAC 16BIT V-OUT 8SON
Converters - Digital to Analog (DAC) Lo-Pwr, R-to-R Out, 16-Bit Serial Input
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8531IDRBR | 701-DAC8531IDRBR | DAC8531IDRBR-ND | 013722-DAC8531IDRBR | DAC8531IDRBR | DAC8531IDRBR | DAC8531IDRBR | 815-DAC8531IDRBR |
| Product Name | DAC8531 Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter | 16-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8531IDRBR | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Converters - Digital to Analog (DAC) Lo-Pwr, R-to-R Out, 16-Bit Serial Input |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | SON,VSSOP | VSON | 8-VDFN Exposed Pad | 8-SON Exposed Pad (3x3) | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 2 bits | |||
| INL | 64 LSB | 0.0 LSB |