Texas Instruments DAC8501 Multiplying, Low-Power, Rail-to-Rail Output, 16-Bit Serial Input Digital-to-Analog Converter DAC8501E/2K5G4

Description
Multiplying, Low-Power, Rail-to-Rail Output, 16-Bit Serial Input Digital-to-Analog Converter 8-VSSOP -40 to 105
Request a Quote
Description
Multiplying, Low-Power, Rail-to-Rail Output, 16-Bit Serial Input Digital-to-Analog Converter 8-VSSOP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DAC8501 is a low-power, 16-bit, single-channel, buffered voltage output digital-to-analog converter with rail-to-rail output swing, optimized for multiplying operation and serial interface compatibility with SPI, QSPI, and Microwire protocols. It operates from a supply voltage of 2.7V to 5.5V, consumes 250 µA in normal mode, and reduces to 1 µA in power-down mode. The device features a power-on reset to zero volts, ensures monotonicity by design, and has a settling time of 10 µs to ±0.003% FSR. It is housed in an MSOP-8 package, operates over a temperature range of -40°C to +105°C, and requires an external reference voltage for output scaling. The part includes a SYNC interrupt facility and supports clock rates up to 30 MHz.

Datasheet Summary
Powered by GS/AI

The DAC8501 is a low-power, 16-bit, single-channel, buffered voltage output digital-to-analog converter with rail-to-rail output swing, optimized for multiplying operation and serial interface compatibility with SPI, QSPI, and Microwire protocols. It operates from a supply voltage of 2.7V to 5.5V, consumes 250 µA in normal mode, and reduces to 1 µA in power-down mode. The device features a power-on reset to zero volts, ensures monotonicity by design, and has a settling time of 10 µs to ±0.003% FSR. It is housed in an MSOP-8 package, operates over a temperature range of -40°C to +105°C, and requires an external reference voltage for output scaling. The part includes a SYNC interrupt facility and supports clock rates up to 30 MHz.

Suppliers

Company
Product
Description
Supplier Links
DAC8501 Multiplying, Low-Power, Rail-to-Rail Output, 16-Bit Serial Input Digital-to-Analog Converter - DAC8501E/2K5G4 - Texas Instruments
Dallas, TX, United States
DAC8501 Multiplying, Low-Power, Rail-to-Rail Output, 16-Bit Serial Input Digital-to-Analog Converter
DAC8501E/2K5G4
DAC8501 Multiplying, Low-Power, Rail-to-Rail Output, 16-Bit Serial Input Digital-to-Analog Converter DAC8501E/2K5G4
Multiplying, Low-Power, Rail-to-Rail Output, 16-Bit Serial Input Digital-to-Analog Converter 8-VSSOP -40 to 105

Multiplying, Low-Power, Rail-to-Rail Output, 16-Bit Serial Input Digital-to-Analog Converter 8-VSSOP -40 to 105

Buy Now Datasheet
16-bit 5.5V Digital-to-Analog Converter IC - 701-DAC8501E/2K5G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5.5V Digital-to-Analog Converter IC
701-DAC8501E/2K5G4
16-bit 5.5V Digital-to-Analog Converter IC 701-DAC8501E/2K5G4
16-Bit DAC, Serial SPI, 93kS/s, VSSOP, 2.7-5.5V Product overview: DAC8501E/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8501E/2K5G4 can be used for catalog matching and distributor lookup.

16-Bit DAC, Serial SPI, 93kS/s, VSSOP, 2.7-5.5V Product overview: DAC8501E/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8501E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8501E/2K5G4
1032576-DAC8501E/2K5G4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8501E/2K5G4 1032576-DAC8501E/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1032576-DAC8501E/2K5 G4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI, DSP Reference Type: External Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): -, ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1032576-DAC8501E/2K5G4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8501E/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC8501E/2K5G4-ND
Digital to Analog Converters (DAC) DAC8501E/2K5G4-ND
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8501E/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8501E/2K5G4
Digital to Analog Converters (DAC) DAC8501E/2K5G4
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC8501E/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8501E/2K5G4
Data Acquisition - Digital to Analog Converters (DAC) DAC8501E/2K5G4
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8501E/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8501E/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8501E/2K5G4
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8501E/2K5G4 701-DAC8501E/2K5G4 1032576-DAC8501E/2K5G4 DAC8501E/2K5G4-ND DAC8501E/2K5G4 DAC8501E/2K5G4 DAC8501E/2K5G4
Product Name DAC8501 Multiplying, Low-Power, Rail-to-Rail Output, 16-Bit Serial Input Digital-to-Analog Converter 16-bit 5.5V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8501E/2K5G4 Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI; SPI, DSP SPI SPI; SPI, DSP
Package Type VSSOP VSSOP SOP; SSOP; 8-VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 64 LSB 0.0 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC161S055 Precision 16-Bit, Buffered Voltage-Output DAC - DAC161S055CISQ/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type WQFN
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC60804YBHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC081C081CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
5 suppliers
DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC081C081CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers