Texas Instruments DAC8411 16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC8411IDCKR

Description
16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet
Description
16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8411 16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package - DAC8411IDCKR - Texas Instruments
Dallas, TX, United States
DAC8411 16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package
DAC8411IDCKR
DAC8411 16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC8411IDCKR
16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC8411IDCKRCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC8411IDCKRCT-ND
Digital to Analog Converters (DAC) 296-DAC8411IDCKRCT-ND
IC DAC 16BIT SC-70-6

IC DAC 16BIT SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC8411IDCKRTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC8411IDCKRTR-ND
Digital to Analog Converters (DAC) 296-DAC8411IDCKRTR-ND
16 Bit Digital to Analog Converter 1 SC-70-6

16 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC8411IDCKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC8411IDCKRDKR-ND
Digital to Analog Converters (DAC) 296-DAC8411IDCKRDKR-ND
IC DAC 16BIT SC-70-6

IC DAC 16BIT SC-70-6

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8411IDCKR - 013718-DAC8411IDCKR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8411IDCKR
013718-DAC8411IDCKR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8411IDCKR 013718-DAC8411IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 013718-DAC8411IDCKR Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI, DSP Reference Type: Supply Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4, ±0.5 Family Name: DAC8411 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Analog Supply Voltage: 2 V to 5.5 V Digital Supply Voltage: 2 V to 5.5 V Alternative Parts (Cross-Reference): AD5660BRJZ-3REEL7; AD5660ARJ-2REEL7; AD5660BRJ-2REEL7; Introduction Date: May 01, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013718-DAC8411IDCKR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4, ±0.5
Family Name: DAC8411
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Alternative Parts (Cross-Reference): AD5660BRJZ-3REEL7; AD5660ARJ-2REEL7; AD5660BRJ-2REEL7;
Introduction Date: May 01, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 5.5V Digital-to-Analog Converter IC
701-DAC8411IDCKR
16-bit 5.5V Digital-to-Analog Converter IC 701-DAC8411IDCKR
16-Bit 1Ch DAC, SPI, SC70, 1.8-5.5V, 88dB SNR Product overview: DAC8411IDCKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8411IDCKR can be used for catalog matching and distributor lookup.

16-Bit 1Ch DAC, SPI, SC70, 1.8-5.5V, 88dB SNR Product overview: DAC8411IDCKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8411IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8411IDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8411IDCKR
Digital to Analog Converters (DAC) DAC8411IDCKR
16 Bit Digital to Analog Converter 1 SC-70-6

16 Bit Digital to Analog Converter 1 SC-70-6

Buy Now
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) - DAC8411IDCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs)
DAC8411IDCKR
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) DAC8411IDCKR
10us 2V~5.5V 16Bit SC-70-6 Digital To Analog Converters (DACs) ROHS

10us 2V~5.5V 16Bit SC-70-6 Digital To Analog Converters (DACs) ROHS

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC8411IDCKR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8411IDCKR
Data Acquisition - Digital to Analog Converters (DAC) DAC8411IDCKR
IC DAC 16BIT V-OUT SC70-6

IC DAC 16BIT V-OUT SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8411IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8411IDCKR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8411IDCKR
IC DAC 16BIT V-OUT SC70-6

IC DAC 16BIT V-OUT SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8411IDCKR 296-DAC8411IDCKRCT-ND 296-DAC8411IDCKRTR-ND 296-DAC8411IDCKRDKR-ND 013718-DAC8411IDCKR 701-DAC8411IDCKR DAC8411IDCKR DAC8411IDCKR DAC8411IDCKR DAC8411IDCKR
Product Name DAC8411 16bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8411IDCKR 16-bit 5.5V Digital-to-Analog Converter IC Digital to Analog Converters (DAC) ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI SPI; SPI, DSP SPI SPI SPI; SPI, DSP
Package Type SC70 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 SC-70-6 SC SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 8 LSB 4 LSB 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC102S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
DAC3164 Dual 12-/10-bit 500 MSPS Digital to Analog Converter - DAC3164IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
DAC38J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface - DAC38J84IAAVR - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
6 suppliers
12BIT 12 Bit SOIC Digital-to-Analog Converter IC - 701-DAC1232LCWM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
3 suppliers