IC, DAC 14BIT 1CH V-OUT SC70-6; Resolution (Bits):14bit; Sampling Rate:225kSPS; Data Interface:SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital-to-Analog Converters |
| Product Number | 17AH8938 |
| Product Name | Ic, Dac 14Bit 1Ch V-Out Sc70-6; Resolution (Bits) Texas Instruments |
| Resolution | 14 bits |