Texas Instruments DAC8311 14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC8311IDCKR

Description
14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet
Description
14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8311 14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package - DAC8311IDCKR - Texas Instruments
Dallas, TX, United States
DAC8311 14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package
DAC8311IDCKR
DAC8311 14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC8311IDCKR
14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-49163-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-49163-2-ND
Digital to Analog Converters (DAC) 296-49163-2-ND
14 Bit Digital to Analog Converter 1 SC-70-6

14 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-49163-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-49163-1-ND
Digital to Analog Converters (DAC) 296-49163-1-ND
14 Bit Digital to Analog Converter 1 SC-70-6

14 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-49163-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-49163-6-ND
Digital to Analog Converters (DAC) 296-49163-6-ND
14 Bit Digital to Analog Converter 1 SC-70-6

14 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8311IDCKR - 1166656-DAC8311IDCKR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8311IDCKR
1166656-DAC8311IDCKR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8311IDCKR 1166656-DAC8311IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1166656-DAC8311IDCKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-TSSOP, SC-88, SOT-363 Output Type: Voltage - Buffered Operating Supply Voltage: 2 V ~ 5.5 V Architecture: String DAC Data Interface: SPI, DSP Reference Type: Supply Voltage - Supply, Digital: 2 V ~ 5.5 V Resolution: 14 Settling Time: 10μs Number of D/A Converters: 1 INL/DNL (LSB): ±1, ±0.125 Family Name: DAC8311 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): AD5641BKSZ; AD5621AKSZ; AD5641AKS; Introduction Date: May 01, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166656-DAC8311IDCKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-TSSOP, SC-88, SOT-363
Output Type: Voltage - Buffered
Operating Supply Voltage: 2 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2 V ~ 5.5 V
Resolution: 14
Settling Time: 10μs
Number of D/A Converters: 1
INL/DNL (LSB): ±1, ±0.125
Family Name: DAC8311
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): AD5641BKSZ; AD5621AKSZ; AD5641AKS;
Introduction Date: May 01, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V Digital-to-Analog Converter IC
701-DAC8311IDCKR
5.5V Digital-to-Analog Converter IC 701-DAC8311IDCKR
14-Bit 1-Ch SPI DAC, 1.8-5.5V, 88dB SNR, SC70 Product overview: DAC8311IDCKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8311IDCKR can be used for catalog matching and distributor lookup.

14-Bit 1-Ch SPI DAC, 1.8-5.5V, 88dB SNR, SC70 Product overview: DAC8311IDCKR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8311IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8311IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8311IDCKR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8311IDCKR
IC DAC 14BIT V-OUT SC70-6

IC DAC 14BIT V-OUT SC70-6

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC8311IDCKR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8311IDCKR
Data Acquisition - Digital to Analog Converters (DAC) DAC8311IDCKR
IC DAC 14BIT V-OUT SC70-6

IC DAC 14BIT V-OUT SC70-6

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8311IDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8311IDCKR
Digital to Analog Converters (DAC) DAC8311IDCKR
14 Bit Digital to Analog Converter 1 SC-70-6

14 Bit Digital to Analog Converter 1 SC-70-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8311IDCKR 296-49163-2-ND 296-49163-1-ND 296-49163-6-ND 1166656-DAC8311IDCKR 701-DAC8311IDCKR DAC8311IDCKR DAC8311IDCKR DAC8311IDCKR
Product Name DAC8311 14bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8311IDCKR 5.5V Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI SPI; SPI, DSP SPI SPI; SPI, DSP
Package Type SC70 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP 6-TSSOP, SC-88, SOT-363 SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 14 bits 14 bits
INL 4 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1220EG4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
7 suppliers
DAC101C081 10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC101C081CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers
DAC0808 8-Bit D/A Converter - DAC0808LCMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTATG4 - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers