Octal, Low Power, 14-Bit, +/-16.5V Output Parallel Input Digital-To-Analog Converter 56-QFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 868207-DAC8228SRTQT
Operating Temperature Range: -40°C ~ 105°C
Features: 14 Bit Digital to Analog Converter 8 56-QFN (8x8)
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC8228
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -DAC8228SRTQT-NDR, -296-25471-1, 296-25471-1, 296-25471-2, -296-25471-1-ND, 296-25471-6
Octal, Low Power, 14-Bit, +/-16.5V Output Parallel Input Digital-To-Analog Converter 56-QFN -40 to 105 Product overview: DAC8228SRTQT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, -16.5V, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, -16.5V, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8228SRTQT can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, Word Input Loading, 15us Settling Time, PQCC56
14 Bit Digital to Analog Converter 8 56-QFN (8x8)
IC DAC 14BIT V-OUT 56QFN
IC DAC 14BIT V-OUT 56QFN
14 Bit Digital to Analog Converter 8 56-QFN (8x8)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8228SRTQT | 868207-DAC8228SRTQT | 701-DAC8228SRTQT | DAC8228SRTQT | 296-25471-2-ND | DAC8228SRTQT | DAC8228SRTQT | DAC8228SRTQT |
| Product Name | DAC8228 Octal, Low Power, 14-Bit, +/-16.5V Output Parallel Input Digital-To-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8228SRTQT | Low-Power -16.5V QFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||||
| Package Type | QFN,TQFP | 56-QFN (8x8) | VQFN56 | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | |||||
| INL | 2 LSB | 1 LSB |