Texas Instruments DAC8228 Octal, Low Power, 14-Bit, +/-16.5V Output Parallel Input Digital-To-Analog Converter DAC8228SPAG

Description
Octal, Low Power, 14-Bit, +/-16.5V Output Parallel Input Digital-To-Analog Converter 64-TQFP -40 to 105
Request a Quote Datasheet
Description
Octal, Low Power, 14-Bit, +/-16.5V Output Parallel Input Digital-To-Analog Converter 64-TQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8228 Octal, Low Power, 14-Bit, +/-16.5V Output Parallel Input Digital-To-Analog Converter - DAC8228SPAG - Texas Instruments
Dallas, TX, United States
DAC8228 Octal, Low Power, 14-Bit, +/-16.5V Output Parallel Input Digital-To-Analog Converter
DAC8228SPAG
DAC8228 Octal, Low Power, 14-Bit, +/-16.5V Output Parallel Input Digital-To-Analog Converter DAC8228SPAG
Octal, Low Power, 14-Bit, +/-16.5V Output Parallel Input Digital-To-Analog Converter 64-TQFP -40 to 105

Octal, Low Power, 14-Bit, +/-16.5V Output Parallel Input Digital-To-Analog Converter 64-TQFP -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8228SPAG
868206-DAC8228SPAG
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8228SPAG 868206-DAC8228SPAG
Manufacturer: Texas Instruments Win Source Part Number: 868206-DAC8228SPAG Operating Temperature Range: -40°C ~ 105°C Features: 14 Bit Digital to Analog Converter 8 64-TQFP (10x10) Package: 64-TQFP Package: Tray Mounting: Surface Mount Family Name: DAC8228 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -DAC8228SPAG-NDR, -296-25470, 296-25470, -296-25470-ND

Manufacturer: Texas Instruments
Win Source Part Number: 868206-DAC8228SPAG
Operating Temperature Range: -40°C ~ 105°C
Features: 14 Bit Digital to Analog Converter 8 64-TQFP (10x10)
Package: 64-TQFP
Package: Tray
Mounting: Surface Mount
Family Name: DAC8228
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -DAC8228SPAG-NDR, -296-25470, 296-25470, -296-25470-ND

Buy Now Datasheet
Singapore, Singapore
Low-Power -16.5V Digital-to-Analog Converter IC
701-DAC8228SPAG
Low-Power -16.5V Digital-to-Analog Converter IC 701-DAC8228SPAG
Octal, Low Power, 14-Bit, +/-16.5V Output Parallel Input Digital-To-Analog Converter 64-TQFP -40 to 105 Product overview: DAC8228SPAG from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, -16.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, -16.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8228SPAG can be used for catalog matching and distributor lookup.

Octal, Low Power, 14-Bit, +/-16.5V Output Parallel Input Digital-To-Analog Converter 64-TQFP -40 to 105 Product overview: DAC8228SPAG from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, -16.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, -16.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8228SPAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-25470-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-25470-ND
Digital to Analog Converters (DAC) 296-25470-ND
14 Bit Digital to Analog Converter 8 64-TQFP (10x10)

14 Bit Digital to Analog Converter 8 64-TQFP (10x10)

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC8228SPAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8228SPAG
Digital to Analog Converters (DAC) DAC8228SPAG
14 Bit Digital to Analog Converter 8 64-TQFP (10x10)

14 Bit Digital to Analog Converter 8 64-TQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8228SPAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8228SPAG
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8228SPAG
IC DAC 14BIT V-OUT 64TQFP

IC DAC 14BIT V-OUT 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8228SPAG 868206-DAC8228SPAG 701-DAC8228SPAG 296-25470-ND DAC8228SPAG DAC8228SPAG
Product Name DAC8228 Octal, Low Power, 14-Bit, +/-16.5V Output Parallel Input Digital-To-Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8228SPAG Low-Power -16.5V Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel
Package Type QFN,TQFP QFP; TQFP; 64-TQFP (10x10) TQFP; 64-TQFP QFP; TQFP; 64-TQFP 64-TQFP
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC121C081CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
8 suppliers
DAC0802 8-Bit D/A Converter - DAC0802LCMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type SOIC
Screening Level Catalog
View Details
8 suppliers
DAC088S085 8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC088S085CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
DAC1280 Very Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1280IPW - Texas Instruments
Specs
Interface Type Bitstream
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers