Texas Instruments DAC8168 14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference DAC8168IAPW

Description
14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8168 14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference - DAC8168IAPW - Texas Instruments
Dallas, TX, United States
DAC8168 14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference
DAC8168IAPW
DAC8168 14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference DAC8168IAPW
14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 14-TSSOP -40 to 125

14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 14-TSSOP -40 to 125

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-24405-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-24405-5-ND
Digital to Analog Converters (DAC) 296-24405-5-ND
14 Bit Digital to Analog Converter 8 14-TSSOP

14 Bit Digital to Analog Converter 8 14-TSSOP

Buy Now Datasheet
5.5V Digital-to-Analog Converter IC - 701-DAC8168IAPW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Digital-to-Analog Converter IC
701-DAC8168IAPW
5.5V Digital-to-Analog Converter IC 701-DAC8168IAPW
14-Bit Octal Voltage Output DAC, SPI, 2.7-5.5V, 125C Product overview: DAC8168IAPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8168IAPW can be used for catalog matching and distributor lookup.

14-Bit Octal Voltage Output DAC, SPI, 2.7-5.5V, 125C Product overview: DAC8168IAPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8168IAPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8168IAPW - 080347-DAC8168IAPW - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8168IAPW
080347-DAC8168IAPW
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8168IAPW 080347-DAC8168IAPW
Manufacturer: Texas Instruments Win Source Part Number: 080347-DAC8168IAPW Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 14 Data Interface: SPI, DSP Reference Type: External, Internal Settling Time: 10μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±1, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): AD5648BRUZ-1; DAC8168IAPWR; DAC128S085CISQ; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080347-DAC8168IAPW
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 14
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 10μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±1, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5648BRUZ-1; DAC8168IAPWR; DAC128S085CISQ;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC8168IAPW - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8168IAPW
Data Acquisition - Digital to Analog Converters (DAC) DAC8168IAPW
IC DAC 14BIT V-OUT 14TSSOP

IC DAC 14BIT V-OUT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8168IAPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8168IAPW
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8168IAPW
IC DAC 14BIT V-OUT 14TSSOP

IC DAC 14BIT V-OUT 14TSSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC8168IAPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8168IAPW
Digital to Analog Converters (DAC) DAC8168IAPW
14 Bit Digital to Analog Converter 8 14-TSSOP

14 Bit Digital to Analog Converter 8 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8168IAPW 296-24405-5-ND 701-DAC8168IAPW 080347-DAC8168IAPW DAC8168IAPW DAC8168IAPW DAC8168IAPW
Product Name DAC8168 14-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference Digital to Analog Converters (DAC) 5.5V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8168IAPW Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type TSSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" TSSOP SOP; SSOP; TSSOP; 14-TSSOP 14-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
INL 4 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC37J82 Dual-Channel, 16-Bit, 1.6 GSPS, DAC with JESD204B Interface - DAC37J82IAAVR - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
7 suppliers
DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
DAC3151 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3151IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
8 suppliers
 - DAC1219LCJ - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; CDIP18
Packing Method Tube; Tube
View Details
4 suppliers